Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5612RSHR VSP5612RSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 805859-VSP5612RSHR Packaging: Reel Power (Watts): 426mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 4 Supplier Device Package: 56-VQFN (7x7) Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP5612
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 805859-VSP5612RSHR Packaging: Reel Power (Watts): 426mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 4 Supplier Device Package: 56-VQFN (7x7) Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP5612
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5612RSHR - 805859-VSP5612RSHR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5612RSHR
805859-VSP5612RSHR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5612RSHR 805859-VSP5612RSHR
Manufacturer: Texas Instruments Win Source Part Number: 805859-VSP5612RSHR Packaging: Reel Power (Watts): 426mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 4 Supplier Device Package: 56-VQFN (7x7) Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP5612

Manufacturer: Texas Instruments
Win Source Part Number: 805859-VSP5612RSHR
Packaging: Reel
Power (Watts): 426mW
Number of Bits: 16
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 3V ~ 3.6V
Number of Channels: 4
Supplier Device Package: 56-VQFN (7x7)
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VSP5612

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 805859-VSP5612RSHR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5612RSHR
Unlock Full Specs
to access all available technical data

Similar Products

5 - 6000 MHz Broadband SPDT Switch - RFSW1012 - Qorvo
Specs
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5 volts
Min Operating Current 0.1000 mA
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers