Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPR AFE4403YZPR

Description
Manufacturer: Texas Instruments Win Source Part Number: 814451-AFE4403YZPR Packaging: Reel Number of Bits: 22 Voltage - Supply, Analog: 2V ~ 3.6V Voltage - Supply, Digital: 2V ~ 3.6V Number of Channels: 1 Supplier Device Package: 36-DSBGA Manufacturer Package: 36-XFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: AFE4403
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 814451-AFE4403YZPR Packaging: Reel Number of Bits: 22 Voltage - Supply, Analog: 2V ~ 3.6V Voltage - Supply, Digital: 2V ~ 3.6V Number of Channels: 1 Supplier Device Package: 36-DSBGA Manufacturer Package: 36-XFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: AFE4403
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPR - 814451-AFE4403YZPR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPR
814451-AFE4403YZPR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPR 814451-AFE4403YZPR
Manufacturer: Texas Instruments Win Source Part Number: 814451-AFE4403YZPR Packaging: Reel Number of Bits: 22 Voltage - Supply, Analog: 2V ~ 3.6V Voltage - Supply, Digital: 2V ~ 3.6V Number of Channels: 1 Supplier Device Package: 36-DSBGA Manufacturer Package: 36-XFBGA, DSBGA Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: AFE4403

Manufacturer: Texas Instruments
Win Source Part Number: 814451-AFE4403YZPR
Packaging: Reel
Number of Bits: 22
Voltage - Supply, Analog: 2V ~ 3.6V
Voltage - Supply, Digital: 2V ~ 3.6V
Number of Channels: 1
Supplier Device Package: 36-DSBGA
Manufacturer Package: 36-XFBGA, DSBGA
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: AFE4403

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 814451-AFE4403YZPR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - AFE4403YZPR
Unlock Full Specs
to access all available technical data

Similar Products

100 - 6000 MHz High Linearity SPDT Switch - RF1630 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.65 volts
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers