Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5611RSHR VSP5611RSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811985-VSP5611RSHR Packaging: Reel Power (Watts): 426mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 4 Supplier Device Package: 56-VQFN (7x7) Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP5611
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811985-VSP5611RSHR Packaging: Reel Power (Watts): 426mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 4 Supplier Device Package: 56-VQFN (7x7) Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP5611
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5611RSHR - 811985-VSP5611RSHR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5611RSHR
811985-VSP5611RSHR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5611RSHR 811985-VSP5611RSHR
Manufacturer: Texas Instruments Win Source Part Number: 811985-VSP5611RSHR Packaging: Reel Power (Watts): 426mW Number of Bits: 16 Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Number of Channels: 4 Supplier Device Package: 56-VQFN (7x7) Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP5611

Manufacturer: Texas Instruments
Win Source Part Number: 811985-VSP5611RSHR
Packaging: Reel
Power (Watts): 426mW
Number of Bits: 16
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 3V ~ 3.6V
Number of Channels: 4
Supplier Device Package: 56-VQFN (7x7)
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VSP5611

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 811985-VSP5611RSHR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5611RSHR
Unlock Full Specs
to access all available technical data

Similar Products