Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5610RSHR VSP5610RSHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1101394-VSP5610RSHR Packaging: Reel - TR Power (Watts): 426mW Number of Bits: 16 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 56-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1101394-VSP5610RSHR Packaging: Reel - TR Power (Watts): 426mW Number of Bits: 16 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 56-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5610RSHR - 1101394-VSP5610RSHR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5610RSHR
1101394-VSP5610RSHR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5610RSHR 1101394-VSP5610RSHR
Manufacturer: Texas Instruments Win Source Part Number: 1101394-VSP5610RSHR Packaging: Reel - TR Power (Watts): 426mW Number of Bits: 16 Number of Channels: 4 Categories: Integrated Circuits Status: Active Case / Package: 56-VQFN (7x7) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1101394-VSP5610RSHR
Packaging: Reel - TR
Power (Watts): 426mW
Number of Bits: 16
Number of Channels: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 56-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1101394-VSP5610RSHR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5610RSHR
Package Type 56-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NC Analog Switches - ALD4201SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BE - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
8 suppliers