Manufacturer: Texas Instruments
Win Source Part Number: 140760-VSP5010PMR
Packaging: Reel - TR
Power (Watts): 290mW
Number of Bits: 12
Number of Channels: 2
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 64-LQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 140760-VSP5010PMR |
| Product Name | Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5010PMR |
| Package Type | QFP; 64-LQFP (10x10) |