Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5010PM VSP5010PM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1279907-VSP5010PM Packaging: Tray Number of Channels: 2 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: VSP5010 Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V Power (W): 290mW
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1279907-VSP5010PM Packaging: Tray Number of Channels: 2 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: VSP5010 Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V Power (W): 290mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5010PM - 1279907-VSP5010PM - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5010PM
1279907-VSP5010PM
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5010PM 1279907-VSP5010PM
Manufacturer: Texas Instruments Win Source Part Number: 1279907-VSP5010PM Packaging: Tray Number of Channels: 2 Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 64-LQFP Status: Obsolete Manufacturer Homepage: www.ti.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: VSP5010 Manufacturer Pack Quantity: 160 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V Power (W): 290mW

Manufacturer: Texas Instruments
Win Source Part Number: 1279907-VSP5010PM
Packaging: Tray
Number of Channels: 2
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 64-LQFP
Status: Obsolete
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: VSP5010
Manufacturer Pack Quantity: 160
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V
Power (W): 290mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1279907-VSP5010PM
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP5010PM
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz, 10 Watt, High Power GaN SPDT Switch - QPC2040 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 0.0 volts
View Details
CD4066B CMOS Quad Bilateral Switch - CD4066BM - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
6 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NC/NO Analog Switches - ALD4213PCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers