Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
VSP5000PMRG6 -- ANALOG FRONT END (AFE)
Texas Instruments High-Performance Analog
Analog Front End (AFE)
VSP5000PMRG6
Description
2 Channel AFE 10 Bit 290 mW 64-LQFP (10x10)
Quarktwin Technology Ltd.
Done
Description
2 Channel AFE 10 Bit 290 mW 64-LQFP (10x10)
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
VSP5000PMRG6
Analog Front End (AFE)
VSP5000PMRG6
2 Channel AFE 10 Bit 290 mW 64-LQFP (10x10)
2 Channel AFE 10 Bit 290 mW 64-LQFP (10x10)
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
VSP5000PMRG6
Product Name
Analog Front End (AFE)
Device Type
Front End
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
54AC245/BSA
Specs
Device Type
Receiver; Buffer
View Details
RS Components, Ltd.
Ethernet Interface Ics
1775523
Specs
Technology
Ethernet; Ieee 802.3
Device Type
Transceiver; Transceiver
Features
RoHS
View Details
WAGO
Interface module
289-175/790-108
Specs
Device Type
Sensor Interface
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Display Drivers
A4401KL-T
Specs
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers