The VSP3210 is a CCD image processor designed for scanner applications, operating from a single +5V supply. It features an integrated triple-correlated double sampler and programmable gain amplifiers, allowing for effective processing of CCD signals. The device supports operation in both 1-channel and 3-channel CCD modes, with a maximum conversion rate of 8 MHz. It offers a programmable gain range from 0 dB to +13 dB and has selectable output modes, including normal and demultiplexed. The VSP3210 is pin-to-pin compatible with the VSP3100 in demultiplexed output mode and is housed in a 48-pin LQFP package. It operates within a temperature range of 0°C to +85°C and consumes approximately 300 mW of power in 1-channel mode. The device provides a 16-bit resolution and features a ±500 mV offset control range. Digital outputs are CMOS compatible, with a maximum data output rate of 8 MHz. This product is suitable for applications requiring efficient video processing and signal handling in imaging systems.
Video Processor IC Serial 48-LQFP (7x7) Package
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | VSP3210YG4 |
| Product Name | Video Processing |
| Mounting | Surface Mount (SMT) |