Manufacturer: Texas Instruments
Win Source Part Number: 117895-VSP3210Y/2K
Packaging: Reel - TR
Type: CCD Signal Processor
Applications: Scanners
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): VSP3210Y;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Video Processor IC Serial 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
Video Processor IC Serial 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 117895-VSP3210Y/2K | VSP3210YTR-ND | VSP3210Y/2K | VSP3210Y/2K | VSP3210Y/2K |
| Product Name | Linear - Linear - Video Processing - VSP3210Y/2K | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |