Texas Instruments Standard Linear and Logic Video Processor Application Texas Instruments VSP3100Y.

Description
Video Processor Application:CCD / CIS Image Processor; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:48Pins; Product Range:-; MSL:MSL 1 - Unlimited; Sample Rate:10 MSPS RoHS Compliant: Yes
Description
Video Processor Application:CCD / CIS Image Processor; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:48Pins; Product Range:-; MSL:MSL 1 - Unlimited; Sample Rate:10 MSPS RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Video Processor Application Texas Instruments - 16AC0469 - Newark, An Avnet Company
Chicago, IL, United States
Video Processor Application Texas Instruments
16AC0469
Video Processor Application Texas Instruments 16AC0469
Video Processor Application:CCD / CIS Image Processor; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:48Pins; Product Range:-; MSL:MSL 1 - Unlimited; Sample Rate:10 MSPS RoHS Compliant: Yes

Video Processor Application:CCD / CIS Image Processor; Supply Voltage Min:4.7V; Supply Voltage Max:5.3V; IC Mounting:SMD; TV / Video Case Style:LQFP; No. of Pins:48Pins; Product Range:-; MSL:MSL 1 - Unlimited; Sample Rate:10 MSPS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Video Processor ICs
Product Number 16AC0469
Product Name Video Processor Application Texas Instruments
Package/Case LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067878P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
Linear - Video Processing - SI21622-B50-GM - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 68-QFN Exposed Pad
View Details
3 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Output Capacitor-less Video Drivers - BH76812FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.5 to 3.45 volts
View Details