Consumer Circuit, Product overview: GS3241-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS3241-INE3 can be used for catalog matching and distributor lookup.
Video Equalizer IC Serial DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 919883-GS3241-INE3
Features: Video Equalizer IC Serial DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package
Package: Tray
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: GS3241
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
IC VIDEO EQUALIZER 40QFN
IC VIDEO EQUALIZER 40QFN
Video Equalizer IC Serial DVB-ASI, MADI, SMPTE 40-QFN (6x4) Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS3241-INE3 | GS3241-INE3-ND | 919883-GS3241-INE3 | GS3241-INE3 | GS3241-INE3 | GS3241-INE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS3241-INE3 | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |