Texas Instruments High-Performance Analog Linear - Video Processing VSP3100Y/2KG4

Description
IC VIDEO CCD SIGNAL PROC 48LQFP
Description
IC VIDEO CCD SIGNAL PROC 48LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The VSP3100Y/2KG4 is a 14-bit, 10MHz CCD/CIS signal processor designed for image processing applications. It operates from a single +5V supply and features an integrated triple-correlated double sampler, making it suitable for both CCD and contact image sensor inputs. The device supports multiple operation modes, including 1-channel, 3-channel, and 10MSPS modes, and includes a programmable gain amplifier with a gain range from 0dB to +13dB. The VSP3100Y/2KG4 offers selectable output modes, including normal and demultiplexed outputs, and has an offset control range of -400mV. It consumes low power, typically around 450mW, and is packaged in a 48-pin LQFP format. The operating temperature range is from 0°C to +85°C, making it suitable for various environmental conditions. This product is compatible with the VSP3000 series, providing flexibility for engineers looking to integrate it into their designs.

Datasheet Summary
Powered by GS/AI

The VSP3100Y/2KG4 is a 14-bit, 10MHz CCD/CIS signal processor designed for image processing applications. It operates from a single +5V supply and features an integrated triple-correlated double sampler, making it suitable for both CCD and contact image sensor inputs. The device supports multiple operation modes, including 1-channel, 3-channel, and 10MSPS modes, and includes a programmable gain amplifier with a gain range from 0dB to +13dB. The VSP3100Y/2KG4 offers selectable output modes, including normal and demultiplexed outputs, and has an offset control range of -400mV. It consumes low power, typically around 450mW, and is packaged in a 48-pin LQFP format. The operating temperature range is from 0°C to +85°C, making it suitable for various environmental conditions. This product is compatible with the VSP3000 series, providing flexibility for engineers looking to integrate it into their designs.

Suppliers

Company
Product
Description
Supplier Links
Linear - Video Processing - VSP3100Y/2KG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
VSP3100Y/2KG4
Linear - Video Processing VSP3100Y/2KG4
IC VIDEO CCD SIGNAL PROC 48LQFP

IC VIDEO CCD SIGNAL PROC 48LQFP

Supplier's Site Datasheet
Video Processing - VSP3100Y/2KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
VSP3100Y/2KG4
Video Processing VSP3100Y/2KG4
Video Processor IC 48-LQFP (7x7) Package

Video Processor IC 48-LQFP (7x7) Package

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs
Product Number VSP3100Y/2KG4 VSP3100Y/2KG4
Product Name Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Video Processing - SI2160-B50-GM - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
Video ICs - 351808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package/Case VQFN-56
Interface SPI; SPI
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Linear - Linear - Video Processing - EL1883ISZ - 015211-EL1883ISZ - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 8-SOIC
View Details
6 suppliers