The VSP3010Y is a 12-bit, 12MHz CCD/CIS signal processor designed for use in imaging applications such as CCD and CIS color scanners, fax machines, and industrial/medical imaging systems. It features a complete three-channel image signal processing architecture, including sensor signal sampling, black level adjustment, and programmable gain amplifiers. The device incorporates a high-speed 12-bit analog-to-digital converter that multiplexes the three inputs, which can be configured for either CCD or CIS sensors via digital commands. The VSP3010Y operates on a single +5V supply and has a low power consumption of approximately 500mW in CCD mode. It supports 3V or 5V digital output and includes an internal voltage reference. The product is housed in a 48-lead LQFP package and is rated for operation in temperatures ranging from 0°C to +85°C. This makes it suitable for various applications requiring reliable video processing capabilities.
Manufacturer: Texas Instruments
Win Source Part Number: 143149-VSP3010Y
Packaging: Tray
Type: CCD Signal Processor, 12-Bit
Applications: Scanners
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC VIDEO CCD SIGNAL PROC 48LQFP
Video Processor IC Serial 48-LQFP (7x7) Package
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 143149-VSP3010Y | VSP3010Y | VSP3010Y |
| Product Name | Linear - Linear - Video Processing - VSP3010Y | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |