Manufacturer: Texas Instruments
Win Source Part Number: 122817-VSP2582RHNR
Packaging: Reel - TR
Power (Watts): 85mW
Number of Bits: 12
Number of Channels: 1
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 36-VQFN (6.2x6.2)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 122817-VSP2582RHNR |
| Product Name | Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2582RHNR |
| Package Type | 36-VQFN (6.2x6.2) |