Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2582RHHR VSP2582RHHR

Description
Manufacturer: Texas Instruments Win Source Part Number: 811420-VSP2582RHHR Packaging: Reel Power (Watts): 85mW Number of Bits: 12 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 1 Supplier Device Package: 36-VQFN (6x6) Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP2582
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811420-VSP2582RHHR Packaging: Reel Power (Watts): 85mW Number of Bits: 12 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 1 Supplier Device Package: 36-VQFN (6x6) Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP2582
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2582RHHR - 811420-VSP2582RHHR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2582RHHR
811420-VSP2582RHHR
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2582RHHR 811420-VSP2582RHHR
Manufacturer: Texas Instruments Win Source Part Number: 811420-VSP2582RHHR Packaging: Reel Power (Watts): 85mW Number of Bits: 12 Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Number of Channels: 1 Supplier Device Package: 36-VQFN (6x6) Manufacturer Package: 36-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: VSP2582

Manufacturer: Texas Instruments
Win Source Part Number: 811420-VSP2582RHHR
Packaging: Reel
Power (Watts): 85mW
Number of Bits: 12
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Number of Channels: 1
Supplier Device Package: 36-VQFN (6x6)
Manufacturer Package: 36-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: VSP2582

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 811420-VSP2582RHHR
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2582RHHR
Unlock Full Specs
to access all available technical data

Similar Products

Quad SOIC Analog Switch and Multiplexer IC - 747-74HC4066D-Q100,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 14
View Details
4 suppliers
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers