Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2566PT VSP2566PT

Description
Manufacturer: Texas Instruments Win Source Part Number: 139024-VSP2566PT Packaging: Tray Power (Watts): 86mW Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139024-VSP2566PT Packaging: Tray Power (Watts): 86mW Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2566PT - 139024-VSP2566PT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2566PT
139024-VSP2566PT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2566PT 139024-VSP2566PT
Manufacturer: Texas Instruments Win Source Part Number: 139024-VSP2566PT Packaging: Tray Power (Watts): 86mW Number of Bits: 16 Number of Channels: 2 Categories: Integrated Circuits Status: Active Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139024-VSP2566PT
Packaging: Tray
Power (Watts): 86mW
Number of Bits: 16
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 139024-VSP2566PT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP2566PT
Package Type QFP; 48-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3.6V TSSOP Analog Switch and Multiplexer IC - 743-74CBTLV16800GRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Min Operating Current 0.0100 mA
View Details
2 suppliers
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs - ACT88422 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 36 ball WLCSP
View Details