Manufacturer: Texas Instruments
Win Source Part Number: 126143-VSP2270Y
Packaging: Tray
Type: CCD Signal Processor, 10-Bit
Applications: DSC, DVC, Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Video Processor IC Analog Voltage 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
Video Processor IC Analog Voltage 48-LQFP (7x7) Package
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 126143-VSP2270Y | 296-12541-ND | VSP2270Y | VSP2270Y |
| Product Name | Linear - Linear - Video Processing - VSP2270Y | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |