Manufacturer: Texas Instruments
Win Source Part Number: 799236-VSP2254GSJR
Packaging: Reel package
Type: CCD Signal Processor, 14-Bit
Package: 96-TFBGA
Applications: Camera
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: VSP2254
Categories: Integrated Circuits (ICs)
Manufacturer Package: 96-PBGA MICROSTAR JUNIOR (9.1x9.1)
Alternative Parts (Cross-Reference): AD9978BCPZRL; AD9978BCPZ; VSP2254GSJ; LM98640CILQ/NOPB;
Introduction Date: May 20, 2006
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
SPECIALTY CONSUMER CIRCUIT, PBGA96, GREEN, PLASTIC, MICRO, BGA-96 Product overview: VSP2254GSJR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-VSP2254GSJR can be used for catalog matching and distributor lookup.
Video Processor IC Analog Voltage 96-PBGA MICROSTAR JUNIOR (9x9) Package
IC VIDEO CCD SIGNAL PROC 96BGA
IC VIDEO CCD SIGNAL PROC 96BGA
Video Processor IC Analog Voltage 96-PBGA MICROSTAR JUNIOR (9x9) Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 799236-VSP2254GSJR | 684-VSP2254GSJR | VSP2254GSJR-ND | VSP2254GSJR | VSP2254GSJR | VSP2254GSJR |
| Product Name | Linear - Linear - Video Processing - VSP2254GSJR | BGA Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |