SPECIALTY CONSUMER CIRCUIT, PBGA96, GREEN, PLASTIC, MICRO, BGA-96 Product overview: VSP2254GSJ from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-VSP2254GSJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 105394-VSP2254GSJ
Packaging: Tray
Type: CCD Signal Processor, 14-Bit
Applications: Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 96-PBGA MICROSTAR JUNIOR (9.1x9.1)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Video Processor IC Analog Voltage 96-PBGA MICROSTAR JUNIOR (9x9) Package
IC VIDEO CCD SIGNAL PROC 96BGA
Video Processor IC Analog Voltage 96-PBGA MICROSTAR JUNIOR (9x9) Package
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-VSP2254GSJ | 105394-VSP2254GSJ | 296-14396-ND | VSP2254GSJ | VSP2254GSJ |
| Product Name | BGA Video Processing Ic | Linear - Linear - Video Processing - VSP2254GSJ | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Operating Temperature | -13 to 185 F (-25 to 85 C) |