Texas Instruments High-Performance Analog Linear - Linear - Video Processing - VSP2230Y VSP2230Y

Description
Video Processor IC Serial 48-LQFP (7x7) Package
Request a Quote Datasheet
Description
Video Processor IC Serial 48-LQFP (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - VSP2230Y-ND - DigiKey
Thief River Falls, MN, United States
Video Processor IC Serial 48-LQFP (7x7) Package

Video Processor IC Serial 48-LQFP (7x7) Package

Buy Now Datasheet
Linear - Linear - Video Processing - VSP2230Y - 813268-VSP2230Y - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - VSP2230Y
813268-VSP2230Y
Linear - Linear - Video Processing - VSP2230Y 813268-VSP2230Y
Manufacturer: Texas Instruments Win Source Part Number: 813268-VSP2230Y Packaging: Tray Type: CCD Signal Processor, 10-Bit Mounting Style: SMD Applications: Camera Supplier Device Package: 48-LQFP (7x7) Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Part Number Series: VSP2230

Manufacturer: Texas Instruments
Win Source Part Number: 813268-VSP2230Y
Packaging: Tray
Type: CCD Signal Processor, 10-Bit
Mounting Style: SMD
Applications: Camera
Supplier Device Package: 48-LQFP (7x7)
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Part Number Series: VSP2230

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - VSP2230Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
VSP2230Y
Integrated Circuits (ICs) - Linear - Video Processing VSP2230Y
IC VIDEO CCD SIGNAL PROC 48LQFP

IC VIDEO CCD SIGNAL PROC 48LQFP

Supplier's Site
Video Processing - VSP2230Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
VSP2230Y
Video Processing VSP2230Y
Video Processor IC Serial 48-LQFP (7x7) Package

Video Processor IC Serial 48-LQFP (7x7) Package

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number VSP2230Y-ND 813268-VSP2230Y VSP2230Y VSP2230Y
Product Name Linear - Linear - Video Processing - VSP2230Y Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Video Processing - SI2160-B50-GMR - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Graphics Controllers - 7877668P - RS Components, Ltd.
Specs
Package/Case QFN
View Details