Manufacturer: Texas Instruments
Win Source Part Number: 132225-VSP2210Y
Packaging: Tray
Type: CCD Signal Processor, 10-Bit
Applications: Camera
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
SPECIALTY CONSUMER CIRCUIT, PQFP48, LQFP-48 Product overview: VSP2210Y from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-VSP2210Y can be used for catalog matching and distributor lookup.
Video Processor IC Serial 48-LQFP (7x7) Package
Video Processor IC Serial 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 132225-VSP2210Y | 684-VSP2210Y | VSP2210Y-ND | VSP2210Y | VSP2210Y |
| Product Name | Linear - Linear - Video Processing - VSP2210Y | Video Processing Ic | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |