Manufacturer: Texas Instruments
Win Source Part Number: 1279898-VSP2101Y
Packaging: Tray
Type: CCD Signal Processor, 10-Bit
Mounting Style: SMD
Applications: Camera
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: VSP2101
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Video Processor IC Serial 48-LQFP (7x7) Package
IC VIDEO CCD SIGNAL PROC 48LQFP
Video Processor IC Serial 48-LQFP (7x7) Package
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1279898-VSP2101Y | VSP2101Y-ND | VSP2101Y | VSP2101Y |
| Product Name | Linear - Linear - Video Processing - VSP2101Y | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |