Video Driver IC 30-TSSOP Package
Manufacturer: Texas Instruments
Win Source Part Number: 1279896-VSP1900DBTG4
Packaging: Tube
Type: CCD Vertical Driver
Mounting Style: SMD
Applications: Camera
Categories: Integrated Circuits
Supplier Device Package: 30-TSSOP
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: VSP1900
Manufacturer Pack Quantity: 60
MSL Level: 2 (1 Year)
IC VIDEO CCD VERT DRVR 30TSSOP
Video Driver IC 30-TSSOP Package
IC VIDEO CCD VERT DRVR 30TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | VSP1900DBTG4-ND | 1279896-VSP1900DBTG4 | VSP1900DBTG4 | VSP1900DBTG4 | VSP1900DBTG4 |
| Product Name | Linear - Linear - Video Processing - VSP1900DBTG4 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |