Texas Instruments High-Performance Analog Linear - Linear - Video Processing - VSP1900DBT VSP1900DBT

Description
Video Driver IC 30-TSSOP Package
Request a Quote Datasheet
Description
Video Driver IC 30-TSSOP Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-15068-5-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC 30-TSSOP Package

Video Driver IC 30-TSSOP Package

Buy Now Datasheet
Linear - Linear - Video Processing - VSP1900DBT - 1279895-VSP1900DBT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - VSP1900DBT
1279895-VSP1900DBT
Linear - Linear - Video Processing - VSP1900DBT 1279895-VSP1900DBT
Manufacturer: Texas Instruments Win Source Part Number: 1279895-VSP1900DBT Packaging: Tube Type: CCD Vertical Driver Package: 30-TFSOP (0.173", 4.40mm Width) Applications: Camera Mounting: SMD Family Name: VSP1900 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 30-TSSOP Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1279895-VSP1900DBT
Packaging: Tube
Type: CCD Vertical Driver
Package: 30-TFSOP (0.173", 4.40mm Width)
Applications: Camera
Mounting: SMD
Family Name: VSP1900
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Processing - VSP1900DBT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
VSP1900DBT
Video Processing VSP1900DBT
Video Driver IC 30-TSSOP Package

Video Driver IC 30-TSSOP Package

Buy Now Datasheet
Linear - Video Processing - VSP1900DBT - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
VSP1900DBT
Linear - Video Processing VSP1900DBT
IC VIDEO CCD VERT DRIVER 30TSSOP

IC VIDEO CCD VERT DRIVER 30TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - VSP1900DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
VSP1900DBT
Integrated Circuits (ICs) - Linear - Video Processing VSP1900DBT
IC VIDEO CCD VERT DRIVER 30TSSOP

IC VIDEO CCD VERT DRIVER 30TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 296-15068-5-ND 1279895-VSP1900DBT VSP1900DBT VSP1900DBT VSP1900DBT
Product Name Linear - Linear - Video Processing - VSP1900DBT Video Processing Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Video Processing - SI2162-B50-GM - Lingto Electronic Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers
Graphics Controllers - 1775930 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details