Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Linear - Video Processing VSP1221PFB

Description
Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Request a Quote Datasheet
Description
Video Processor IC Analog Voltage 48-TQFP (7x7) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 296-12296-ND - DigiKey
Thief River Falls, MN, United States
Video Processor IC Analog Voltage 48-TQFP (7x7) Package

Video Processor IC Analog Voltage 48-TQFP (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - 1028700-VSP1221PFB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1028700-VSP1221PFB
Integrated Circuits (ICs) - Linear - Video Processing 1028700-VSP1221PFB
Win Source Part Number: 1028700-VSP1221PFB Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 250 Mounting: SMD (SMT) Function: Processor Voltage - Supply: 3V Package / Case: 48-TQFP Supplier Device Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): VSP1021PFB; VSP10T21PFB; VSP1021PFBG4; ADG731BSUZ; AT32UC3L016-AUT; PIC18F46K20-E/PT; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -VSP1221PFB-NDR,-VSP 1221PFBG4,296-12296, 296-12296-NDR,2156-V SP1221PFB,-296-12296 -ND,-VSP1221PFBG4-ND R,-296-12296,TEXTISV SP1221PFB Base Product Number: VSP1221 Control Interface: Analog Voltage

Win Source Part Number: 1028700-VSP1221PFB
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Consumer Video
Standard Package: 250
Mounting: SMD (SMT)
Function: Processor
Voltage - Supply: 3V
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): VSP1021PFB; VSP10T21PFB; VSP1021PFBG4; ADG731BSUZ; AT32UC3L016-AUT; PIC18F46K20-E/PT;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -VSP1221PFB-NDR,-VSP1221PFBG4,296-12296,296-12296-NDR,2156-VSP1221PFB,-296-12296-ND,-VSP1221PFBG4-NDR,-296-12296,TEXTISVSP1221PFB
Base Product Number: VSP1221
Control Interface: Analog Voltage

Buy Now Datasheet
Video Processing - VSP1221PFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
VSP1221PFB
Video Processing VSP1221PFB
Video Processor IC Analog Voltage 48-TQFP (7x7) Package

Video Processor IC Analog Voltage 48-TQFP (7x7) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - VSP1221PFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
VSP1221PFB
Integrated Circuits (ICs) - Linear - Video Processing VSP1221PFB
IC VIDEO CCD SIGNAL PROC 48TQFP

IC VIDEO CCD SIGNAL PROC 48TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 296-12296-ND 1028700-VSP1221PFB VSP1221PFB VSP1221PFB
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153533 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Integrated Circuits (ICs) - Linear - Video Processing - SI2162-B55-GM - Acme Chip Technology Co., Limited
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
View Details
3 suppliers