Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP1021PFB VSP1021PFB

Description
Manufacturer: Texas Instruments Win Source Part Number: 117209-VSP1021PFB Packaging: Tray Power (Watts): 95mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117209-VSP1021PFB Packaging: Tray Power (Watts): 95mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP1021PFB - 117209-VSP1021PFB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP1021PFB
117209-VSP1021PFB
Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP1021PFB 117209-VSP1021PFB
Manufacturer: Texas Instruments Win Source Part Number: 117209-VSP1021PFB Packaging: Tray Power (Watts): 95mW Number of Bits: 10 Number of Channels: 1 Categories: Integrated Circuits Status: Active Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 2.7 V to 3.3 V Digital Supply Voltage: 2.7 V to 3.3 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 117209-VSP1021PFB
Packaging: Tray
Power (Watts): 95mW
Number of Bits: 10
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.3 V
Digital Supply Voltage: 2.7 V to 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 117209-VSP1021PFB
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - VSP1021PFB
Package Type QFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.2 GHz High Power, Reflective SPDT Switch - QPC3025 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SPDT
Supply Voltage (VS) 2.7 to 5.5 volts
View Details
Quad DIP Analog Switch and Multiplexer IC - 743-74HCT157E - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type Tube/Rail
View Details
2 suppliers
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers