Texas Instruments Standard Linear and Logic Volttofrequency Converter, Pdip14; Frequency Texas Instruments VFC320BP

Description
VOLTTOFREQUENCY CONVERTER, PDIP14; Frequency:1MHz; Full Scale Range:0Hz to 1MHz; Linearity %:0.1%; Supply Voltage Range:± 13V to ± 20V; Digital IC Case:DIP; No. of Pins:14Pins; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes
Description
VOLTTOFREQUENCY CONVERTER, PDIP14; Frequency:1MHz; Full Scale Range:0Hz to 1MHz; Linearity %:0.1%; Supply Voltage Range:± 13V to ± 20V; Digital IC Case:DIP; No. of Pins:14Pins; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Volttofrequency Converter, Pdip14; Frequency Texas Instruments - 29AH8409 - Newark, An Avnet Company
Chicago, IL, United States
Volttofrequency Converter, Pdip14; Frequency Texas Instruments
29AH8409
Volttofrequency Converter, Pdip14; Frequency Texas Instruments 29AH8409
VOLTTOFREQUENCY CONVERTER, PDIP14; Frequency:1MHz; Full Scale Range:0Hz to 1MHz; Linearity %:0.1%; Supply Voltage Range:± 13V to ± 20V; Digital IC Case:DIP; No. of Pins:14Pins; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

VOLTTOFREQUENCY CONVERTER, PDIP14; Frequency:1MHz; Full Scale Range:0Hz to 1MHz; Linearity %:0.1%; Supply Voltage Range:± 13V to ± 20V; Digital IC Case:DIP; No. of Pins:14Pins; Product Range:-; MSL:-; SVHC:No SVHC (15-Jan-2019); RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Frequency-to-Voltage Converters
Product Number 29AH8409
Product Name Volttofrequency Converter, Pdip14; Frequency Texas Instruments
DC Voltage ± 13V to ± 20V
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
User Interface Filter
Agency Approval CSA, FM, CE
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1112216 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details
Specs
Form Factor Panel / Chassis Mount (optional feature); DIN Rail (optional feature)
User Interface Front Panel
Channels 1 #
View Details