Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380SH/883B AD380SH/883B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909319-AD380SH/883B Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - TO-8-12 Package: Bulk Package: TO-8 Style, 12 Leads Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-8-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909319-AD380SH/883B Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - TO-8-12 Package: Bulk Package: TO-8 Style, 12 Leads Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-8-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380SH/883B - 909319-AD380SH/883B - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380SH/883B
909319-AD380SH/883B
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380SH/883B 909319-AD380SH/883B
Manufacturer: Analog Devices Inc. Win Source Part Number: 909319-AD380SH/883B Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - TO-8-12 Package: Bulk Package: TO-8 Style, 12 Leads Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-8-12 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909319-AD380SH/883B
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - TO-8-12
Package: Bulk
Package: TO-8 Style, 12 Leads
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-8-12
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380SH/883B - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD380SH/883B
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD380SH/883B
IC OPAMP GP 1 CIRCUIT TO8-12

IC OPAMP GP 1 CIRCUIT TO8-12

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909319-AD380SH/883B AD380SH/883B
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380SH/883B Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
Op Amps - 1906389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; Sot-23
Number of Pins 8
View Details