The SN74LVC2G126-EP is a dual bus buffer gate designed for operation within a voltage range of 1.65 V to 5.5 V, making it suitable for various applications including defense, aerospace, and medical sectors. It features 3-state outputs that can be disabled via an output-enable (OE) input, ensuring high-impedance states during power transitions. The device supports a maximum output drive of ±24 mA at 3.3 V and has a low power consumption of 10 OºA maximum. It is specified for a maximum propagation delay (t_pd) of 6.8 ns at 3.3 V and is capable of partial-power-down operation with I_off support, preventing backflow current when powered down. The operating temperature range is from -55°C to 125°C, and the device is available in a VSSOP package. Enhanced ESD protection is provided, exceeding standards for human-body and machine models. This product is suitable for engineers looking for reliable bus buffering solutions in demanding environments.
Dual Bus Buffer Gate With 3-State Outputs 8-US8 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/14604-01XE |
| Product Name | SN74LVC2G126-EP Dual Bus Buffer Gate With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LVC |