Enhanced Product single 3-input positive OR-AND gate for 1.65-V to 5.5-V operation, in a 6-pin SOT-23 (DBV) package, operating from -55°C to 125°C with 24-mA output drive at 3.3V, 12.5-μA maximum quiescent current, and 5-ns maximum propagation delay at 3.3V.
Enhanced Product Single 3-Input Positive OR-AND Gate 6-SOT-23 -55 to 125
Logic Gates Sng 3-Input Positive OR-AND Gate Product overview: V62/13605-01XE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-V62/13605-01XE can be used for catalog matching and distributor lookup.
IC AND 1-CIR 3-IN SOT-23-6
IC AND 1-CIR 3-IN SOT-23-6
IC AND 1-CIR 3-IN SOT-23-6
ENHANCED PRODUCT SINGLE 3-INPUT
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | V62/13605-01XE | 770-V62/13605-01XE | 296-V62/13605-01XEDKR-ND | V62/13605-01XE |
| Product Name | SN74LVC1G3208-EP Enhanced Product Single 3-Input Positive OR-AND Gate | Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; OR | OR | AND; OR | AND |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | ||
| Logic Family | LVC | |||
| Propagation Delay | 17.5 ns | 3.4 ns | ||
| Operating Current | 0.0125 mA |