The SN74LVC16T245-EP is a 16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs, packaged in a 48-pin TSSOP (DGG) case. It operates over a junction temperature range of -55°C to 125°C and supports bidirectional data communication between any voltage nodes from 1.65 V to 5.5 V. The device includes a VCC isolation feature, overvoltage-tolerant
Enhanced Product 16-Bit Dual-Supply Bus Transceiver 48-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | V62/12667-01XE |
| Product Name | SN74LVC16T245-EP Enhanced Product 16-Bit Dual-Supply Bus Transceiver |
| Device Type | Transceiver |