Texas Instruments CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input V62/12624-01XE

Description
1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125
Request a Quote Datasheet
Description
1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input - V62/12624-01XE - Texas Instruments
Dallas, TX, United States
CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input
V62/12624-01XE
CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input V62/12624-01XE
1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125

1:10 LVPECL Buffer with Selectable Input 32-LQFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number V62/12624-01XE
Product Name CDCLVP111-EP 1:10 LVPECL Buffer with Selectable Input
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS38FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers