Enhanced Product Dual Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/12604-01XE |
| Product Name | TL072-EP Enhanced Product Dual Low-Noise JFET-Input General-Purpose Operational Amplifier |
| Standards | RoHS |
| Supply Voltage (VS) | 30 to 36 volts |
| VOS | 9 millivolts |
| Quiescent Current (IQ) | 2500 microamps |
| CMRR | 80 dB |