The SM320VC5507-EP is an Enhanced Product Fixed-Point Digital Signal Processor designed by Texas Instruments. It operates within a temperature range of -55°C to 85°C, making it suitable for applications in harsh environments, such as defense, aerospace, and medical fields. The processor features a dual-access RAM (DARAM) and single-access RAM (SARAM) for efficient data handling, along with on-chip read-only memory (ROM). It includes a Direct Memory Access (DMA) controller, multiple general-purpose input/output (GPIO) ports, and supports various communication interfaces, including I2C and USB. The device is packaged in a 144-pin LQFP format, facilitating integration into compact designs. The SM320VC5507-EP is optimized for performance in fixed-point processing tasks, making it a viable option for engineers looking for reliable processing capabilities in demanding applications.
Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -55 to 85
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | V62/09647-01XA |
| Product Name | SM320VC5507-EP Enhanced Product Fixed-Point Digital Signal Processor |
| Supply Voltage | 3.6V |
| Clock Speed | 108 to 200 MHz |
| MMACS | 400 |