Enhanced Product Single 3-Input Positive AND Gate 6-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/09621-01XE |
| Product Name | SN74LVC1G11-EP Enhanced Product Single 3-Input Positive AND Gate |
| Gate Type | AND |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 17.2 ns |