Enhanced Product Single 2 Input Positive Nor Gate 5-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/08611-01XE |
| Product Name | SN74AHC1G02-EP Enhanced Product Single 2 Input Positive Nor Gate |
| Gate Type | NOR |
| Supply Voltage | 3.3,5 |
| Logic Family | AHC |
| Propagation Delay | 11.4 ns |