Enhanced Product Single Buffer/Driver With Open-Drain Output 5-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/07645-01XE |
| Product Name | SN74LVC1G07-EP Enhanced Product Single Buffer/Driver With Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 5.7 ns |