Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) V62/07642-01XE

Description
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SSOP
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - V62/07642-01XE-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
V62/07642-01XE-ND
Analog to Digital Converters (ADC) V62/07642-01XE-ND
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SSOP

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - V62/07642-01XE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
V62/07642-01XE
Analog to Digital Converters (ADC) V62/07642-01XE
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SSOP

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 28-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - V62/07642-01XE - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
V62/07642-01XE
Data Acquisition - Analog to Digital Converters (ADC) V62/07642-01XE
IC ADC 24BIT SIGMA-DELTA 28SSOP

IC ADC 24BIT SIGMA-DELTA 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - V62/07642-01XE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
V62/07642-01XE
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) V62/07642-01XE
IC ADC 24BIT SIGMA-DELTA 28SSOP

IC ADC 24BIT SIGMA-DELTA 28SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number V62/07642-01XE-ND V62/07642-01XE V62/07642-01XE V62/07642-01XE
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Package Type SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) 28-SSOP (0.209\", 5.30mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Resolution 24 bits 24 bits
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Reference Access Internal
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1904993P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Resolution 24 bits
ADC Type Sigma-Delta; Delta Sigma
View Details
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers