Enhanced Product Single Inverter Gate 5-SOT-23 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/07625-01XE |
| Product Name | SN74LVC1G04-EP Enhanced Product Single Inverter Gate |
| Gate Type | NOT |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 13.9 ns |