The LM22674-Q1 is an automotive-grade, 42 V, 500 mA step-down voltage regulator with a precision enable pin, designed for industrial, telecom, and embedded applications. It is packaged in an 8-pin HSOP with an exposed thermal pad, measuring 4.89 mm by 3.90 mm. The device operates from a 4.5 V to 42 V input range with a fixed switching frequency of 500 kHz and supports adjustable output voltages as low as 1.285 V. It is AEC-Q100 Grade 1 qualified for operation from -40°C to +125°C junction temperature and includes integrated soft-start, thermal shutdown, and current limiting. The regulator features internal loop compensation and a 200 mΩ N-channel MOSFET switch.
500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJ 500MA 8SOPWR
IC REG BUCK ADJ 500MA 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22674QMRX-ADJ/NOPB | LM22674QMRX-ADJ/NOPB-ND | LM22674QMRX-ADJ/NOPB | LM22674QMRX-ADJ/NOPB | LM22674QMRX-ADJ/NOPB |
| Product Name | LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SO PowerPAD | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable | ||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts |