Texas Instruments SN74LV8154-EP Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers V62/06662-01XE

Description
Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers 20-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers 20-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV8154-EP Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers - V62/06662-01XE - Texas Instruments
Dallas, TX, United States
SN74LV8154-EP Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers
V62/06662-01XE
SN74LV8154-EP Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers V62/06662-01XE
Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers 20-TSSOP -55 to 125

Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers 20-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number V62/06662-01XE
Product Name SN74LV8154-EP Enhanced Product Dual 16-Bit Binary Counter With 3-State Output Registers
Output Characteristics 3-State
Supply Voltage 5.5
Package Type TSSOP
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 74290PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 14-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
CD4029B-MIL CMOS Presettable Up/Down Counter - 8101602EA - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers
Counters, Dividers - 54293DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers