Enhanced Product Quadruple 2-Input Positive-Nor Gate 14-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/06660-01XE |
| Product Name | SN74LVC02A-EP Enhanced Product Quadruple 2-Input Positive-Nor Gate |
| Gate Type | NOR |
| Supply Voltage | 3.6V; 2.7,3.3 |
| Logic Family | LVC |
| Propagation Delay | 6.5 ns |