The SN74LVC2G34-EP is a dual buffer gate designed for operation within a supply voltage range of 1.65 V to 5.5 V. It features low power consumption with a maximum supply current of 10 mA and is capable of driving outputs up to 24 mA at 3.3 V. This device operates over an extended temperature range from -55 °C to 125 °C, making it suitable for harsh environments. The SN74LVC2G34-EP supports partial-power-down applications, preventing damaging current backflow when powered down. It is qualified according to JEDEC and industry standards, ensuring reliable operation. The device is packaged in a compact SC70 (DCK) format, with a typical propagation delay of 4.1 ns at 3.3 V. Enhanced ESD protection is provided, exceeding 2000 V for the Human Body Model. This product is ideal for applications requiring robust performance in a small footprint.
Enhanced Product Dual Buffer Gate 6-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/06659-01XE |
| Product Name | SN74LVC2G34-EP Enhanced Product Dual Buffer Gate |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 11.5 ns |