Enhanced Product Single Bus Buffer Gate With 3-State Output 5-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | V62/06656-01XE |
| Product Name | SN74AUC1G125-EP Enhanced Product Single Bus Buffer Gate With 3-State Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 0.8,1.2,1.5,1.8,2.5 |
| Output Type | 3-State |
| Logic Family | AUC |