Texas Instruments SN74LVTH162373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs V62/06654-01XE

Description
Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH162373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs - V62/06654-01XE - Texas Instruments
Dallas, TX, United States
SN74LVTH162373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs
V62/06654-01XE
SN74LVTH162373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs V62/06654-01XE
Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -55 to 125

Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs 48-SSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Latches
Product Number V62/06654-01XE
Product Name SN74LVTH162373-EP Enhanced Product 3.3-V Abt 16-Bit Transparent D-Type Latches With 3-State Outputs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 3.3
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4042B CMOS Quad Clocked 'D' Latch - CD4042BD - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
6 suppliers
SN74LVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373DGGRE4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Latches - 54279DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259MT - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
5 suppliers