Texas Instruments SN74LVC2G04-EP Enhanced Product Dual Inverter Gate V62/06632-01XE

Description
Enhanced Product Dual Inverter Gate 6-SC70 -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Dual Inverter Gate 6-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G04-EP Enhanced Product Dual Inverter Gate - V62/06632-01XE - Texas Instruments
Dallas, TX, United States
SN74LVC2G04-EP Enhanced Product Dual Inverter Gate
V62/06632-01XE
SN74LVC2G04-EP Enhanced Product Dual Inverter Gate V62/06632-01XE
Enhanced Product Dual Inverter Gate 6-SC70 -40 to 85

Enhanced Product Dual Inverter Gate 6-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-V62/06632-01XE
5.5V Logic IC 705-V62/06632-01XE
CMOS Inverter IC, 2-Element, 5.5V, SC-70, 8ns, T/R Product overview: V62/06632-01XE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-V62/06632-01XE can be used for catalog matching and distributor lookup.

CMOS Inverter IC, 2-Element, 5.5V, SC-70, 8ns, T/R Product overview: V62/06632-01XE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-V62/06632-01XE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - V62/06632-01XE - 1279010-V62/06632-01XE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - V62/06632-01XE
1279010-V62/06632-01XE
Logic - Logic - Gates and Inverters - V62/06632-01XE 1279010-V62/06632-01XE
Manufacturer: Texas Instruments Win Source Part Number: 1279010-V62/06632-01 XE Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1279010-V62/06632-01XE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number V62/06632-01XE 705-V62/06632-01XE 1279010-V62/06632-01XE
Product Name SN74LVC2G04-EP Enhanced Product Dual Inverter Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - V62/06632-01XE
Gate Type NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 5.5V
Logic Family LVC
Propagation Delay 8 ns 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers