Enhanced Product 3.3-V Rs-485 Transceiver 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | V62/05604-01XE |
| Product Name | SN65HVD10-EP Enhanced Product 3.3-V Rs-485 Transceiver |
| Technology | RS485 |
| Device Type | Transceiver |
| Features | RoHS |
| Supply Voltage | 3.3V |
| # of Tx | 1 # |