Texas Instruments SN74ACT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates V62/04759-01XE

Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates - V62/04759-01XE - Texas Instruments
Dallas, TX, United States
SN74ACT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
V62/04759-01XE
SN74ACT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates V62/04759-01XE
Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -40 to 85

Enhanced Product Quadruple 2-Input Positive-And Gates 14-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number V62/04759-01XE
Product Name SN74ACT08-EP Enhanced Product Quadruple 2-Input Positive-And Gates
Gate Type AND
Supply Voltage 5V; 5
Logic Family ACT
Propagation Delay 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS11FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type AND
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers