Enhanced Product Excalibur High-Speed Low-Power Precision Operational Amplifiers 8-SOIC -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | V62/04755-01XE |
| Product Name | TLE2021A-EP Enhanced Product Excalibur High-Speed Low-Power Precision Operational Amplifiers |
| Standards | RoHS |
| Supply Voltage (VS) | 4 to 40 volts |
| VOS | 0.4000 millivolts |
| Quiescent Current (IQ) | 300 microamps |
| CMRR | 85 dB |