The SN74LVTH245A-EP is a 3.3-V octal bus transceiver with 3-state outputs, designed for asynchronous communication between data buses and compatible with 5-V TTL inputs. This variant is packaged in a 20-pin TSSOP with an operating temperature range of -40°C to 85°C, and features bus-hold circuitry, hot-insertion support, and output current capabilities of ±32 mA (high) and 64 mA (low). It operates from a 2.7-V to 3.6-V supply and supports mixed-voltage signal interfacing. The device is qualified per JEDEC standards for extended temperature operation and meets ESD protection requirements of 2000 V HBM and 200 V MM.
Enhanced Product 3.3-V Abt Octal Bus Transceiver With 3-State Outputs 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | V62/04723-01XE |
| Product Name | SN74LVTH245A-EP Enhanced Product 3.3-V Abt Octal Bus Transceiver With 3-State Outputs |
| Technology | LVT |
| Device Type | Transceiver |
| Features | RoHS |